IC REG LINEAR -3V 100MA SOT23-5 Product overview: MIC5270-3.0YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -3V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5270-3.0YM5-T
Manufacturer: Microchip Technology
Win Source Part Number: 1076960-MIC5270-3.0Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: -16V
Nominal Output Voltage (Min/Fixed): -3V
Dropout Voltage-Max: 0.9V @ 100mA
Operating Supply Current: 100μA to 3mA
PSRR: 50dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5
IC REG LINEAR -3V 100MA SOT23-5
IC REG LINEAR -3V 100MA SOT23-5
IC REG LINEAR -3V 100MA SOT23-5
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5270-3.0YM5-TR | 1076960-MIC5270-3.0YM5-TR | 576-2837-1-ND | MIC5270-3.0YM5-TR | MIC5270-3.0YM5-TR | MIC5270-3.0YM5-TR | MIC5270-3.0YM5-TR |
| Product Name | -3V 100MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5270-3.0YM5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | -3 volts | 3 volts | -3 volts | -3 volts | -3 volts | -3 to ? volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| VIN | -16 volts | -16 volts | -16 volts | -16 volts | ? to -16 volts |