Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LIN 3.2V 150MA TSOT23-5
IC REG LIN 3.2V 150MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5265-3.2YD5-ND | MIC5265-3.2YD5 | MIC5265-3.2YD5 | MIC5265-3.2YD5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Over Temperature, Under Voltage Lockout (UVLO) | Enable |