Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
IC REG LINEAR 1.8V 150MA 4DFN
IC REG LINEAR 1.8V 150MA 4DFN
IC REG LINEAR 1.8V 150MA 4DFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-4488-2-ND | MIC5317-1.8YMT-TZ | MIC5317-1.8YMT-TZ | MIC5317-1.8YMT-TZ | MIC5317-1.8YMT-TZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |