The MIC5283-3.3YME-TR is a high-performance linear voltage regulator designed for applications requiring a wide input voltage range of 6V to 120V DC and an output current of up to 150mA. It features a fixed output voltage of 3.3V with an initial accuracy of ±3%. The device is optimized for high-voltage line transients, making it suitable for industrial and telecom applications. With an ultra-low quiescent current of 8µA, the MIC5283-3.3YME-TR offers a high power supply rejection ratio (PSRR) of 75dB at 10kHz, ensuring stable operation in noisy environments. The regulator operates over a temperature range of -40°C to +125°C and is available in an 8-pin ePad SOIC package, which enhances thermal performance. Protection features include thermal shutdown and current limit, ensuring reliability in demanding applications. This product is RoHS-compliant and lead-free, making it suitable for environmentally conscious designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC-EP
Win Source Part Number: 1078814-MIC5283-3.3Y
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 120V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 65dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LM317LMX/NOPB; LM317LM/NOPB; MIC5280YME; LM317LDR2G; MC78L05ACD; MC78L05ACDX;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 14 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC5283-3.3YMETR-ND,
Base Product Number: MIC5283
Voltage Dropout (Max): 2.8V @ 150mA
IC REG LINEAR 3.3V 150MA 8SOIC Product overview: MIC5283-3.3YME-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5283-3.3YME-T
Linear Voltage Regulators 120V/150mA Low PSSR Linear Regulator
IC REG LINEAR 3.3V 150MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC-EP
IC REG LINEAR 3.3V 150MA 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5283-3.3YME-TR-ND | 1078814-MIC5283-3.3YME-TR | 776-MIC5283-3.3YME-TR | MIC5283-3.3YME-TR | MIC5283-3.3YME-TR | MIC5283-3.3YME-TR | MIC5283-3.3YME-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3.3V 150MA Voltage Regulator IC | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |