Microchip Technology, Inc. 3.3V 150MA Voltage Regulator IC MIC5265-3.3YD5-TR

Description
IC REG LIN 3.3V 150MA TSOT23-5 Product overview: MIC5265-3.3YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5265-3.3YD5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 3.3V 150MA TSOT23-5 Product overview: MIC5265-3.3YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5265-3.3YD5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150MA Voltage Regulator IC
776-MIC5265-3.3YD5-TR
3.3V 150MA Voltage Regulator IC 776-MIC5265-3.3YD5-TR
IC REG LIN 3.3V 150MA TSOT23-5 Product overview: MIC5265-3.3YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5265-3.3YD5-T R can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 150MA TSOT23-5 Product overview: MIC5265-3.3YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5265-3.3YD5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 649581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
649581
Voltage Regulators 649581
150mA uCap LDO Regulator

150mA uCap LDO Regulator

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5265-3.3YD5-TR - 130980-MIC5265-3.3YD5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5265-3.3YD5-TR
130980-MIC5265-3.3YD5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5265-3.3YD5-TR 130980-MIC5265-3.3YD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 130980-MIC5265-3.3YD 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 2μA to 150μA PSRR: 64dB to 62dB (1kHz to 100Hz) Protection Features: Over Temperature, Under Voltage Lockout (UVLO)

Manufacturer: Microchip Technology
Win Source Part Number: 130980-MIC5265-3.3YD5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.21V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 2μA to 150μA
PSRR: 64dB to 62dB (1kHz to 100Hz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2835-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2835-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2835-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2835-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2835-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2835-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2835-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2835-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2835-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5265-3.3YD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5265-3.3YD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5265-3.3YD5-TR
IC REG LIN 3.3V 150MA TSOT23-5

IC REG LIN 3.3V 150MA TSOT23-5

Supplier's Site
Voltage Regulators - Linear - MIC5265-3.3YD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5265-3.3YD5-TR
Voltage Regulators - Linear MIC5265-3.3YD5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5265-3.3YD5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5265-3.3YD5-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5265-3.3YD5-TR
IC REG LIN 3.3V 150MA TSOT23-5

IC REG LIN 3.3V 150MA TSOT23-5

Supplier's Site Datasheet
MICREL SEMICONDUCTOR MIC5265-3.3YD5 TRFixed LDO Voltage Regulator, 2.7V to 5.5V, 210mV Dropout, 3.3Vout, 150mAout, SOT-23-5 - 536-MIC5265-3.3YD5-TR - Utmel Electronic Limited
Hong Kong, China
MICREL SEMICONDUCTOR MIC5265-3.3YD5 TRFixed LDO Voltage Regulator, 2.7V to 5.5V, 210mV Dropout, 3.3Vout, 150mAout, SOT-23-5
536-MIC5265-3.3YD5-TR
MICREL SEMICONDUCTOR MIC5265-3.3YD5 TRFixed LDO Voltage Regulator, 2.7V to 5.5V, 210mV Dropout, 3.3Vout, 150mAout, SOT-23-5 536-MIC5265-3.3YD5-TR
MICREL SEMICONDUCTOR MIC5265-3.3YD5 TRFixed LDO Voltage Regulator, 2.7V to 5.5V, 210mV Dropout, 3.3Vout, 150mAout, SOT-23-5

MICREL SEMICONDUCTOR MIC5265-3.3YD5 TRFixed LDO Voltage Regulator, 2.7V to 5.5V, 210mV Dropout, 3.3Vout, 150mAout, SOT-23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5265-3.3YD5-TR
PMIC - Voltage Regulators - Linear MIC5265-3.3YD5-TR
IC REG LIN 3.3V 150MA TSOT23-5

IC REG LIN 3.3V 150MA TSOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5265-3.3YD5-TR
LDO Voltage Regulators MIC5265-3.3YD5-TR
LDO Voltage Regulators 150mA uCap LDO Regulator

LDO Voltage Regulators 150mA uCap LDO Regulator

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5265-3.3YD5-TR 649581 130980-MIC5265-3.3YD5-TR 576-2835-2-ND MIC5265-3.3YD5-TR MIC5265-3.3YD5-TR MIC5265-3.3YD5-TR 536-MIC5265-3.3YD5-TR MIC5265-3.3YD5-TR MIC5265-3.3YD5-TR
Product Name 3.3V 150MA Voltage Regulator IC Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5265-3.3YD5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MICREL SEMICONDUCTOR MIC5265-3.3YD5 TRFixed LDO Voltage Regulator, 2.7V to 5.5V, 210mV Dropout, 3.3Vout, 150mAout, SOT-23-5 PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TSOT SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.2100 volts 0.5000 volts 0.5000 volts 0.5000 volts 0.2100 volts
Unlock Full Specs
to access all available technical data