Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5320-GFYD6-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA TSOT-23-6
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1911-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1911-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1911-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA TSOT-23-6

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5320-GFYD6-TR - 884803-MIC5320-GFYD6-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5320-GFYD6-TR
884803-MIC5320-GFYD6-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5320-GFYD6-TR 884803-MIC5320-GFYD6-TR
Manufacturer: Microchip Technology Win Source Part Number: 884803-MIC5320-GFYD6 -TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA TSOT-23-6 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: MIC5320 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-1911-2, 576-1911-1, MIC5320GFYD6TR, MIC5320-GFYD6TR, MIC5320-GFYD6TR-ND, 576-1911-6

Manufacturer: Microchip Technology
Win Source Part Number: 884803-MIC5320-GFYD6-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA TSOT-23-6
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5320
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-1911-2, 576-1911-1, MIC5320GFYD6TR, MIC5320-GFYD6TR, MIC5320-GFYD6TR-ND, 576-1911-6

Buy Now Datasheet
Singapore, Singapore
1.5V 1.8V Voltage Regulator IC
776-MIC5320-GFYD6-TR
1.5V 1.8V Voltage Regulator IC 776-MIC5320-GFYD6-TR
IC REG LINEAR 1.5V/1.8V TSOT23-6 Product overview: MIC5320-GFYD6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5320-GFYD6-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V/1.8V TSOT23-6 Product overview: MIC5320-GFYD6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5320-GFYD6-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC5320-GFYD6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5320-GFYD6-TR
PMIC - Voltage Regulators - Linear MIC5320-GFYD6-TR
IC REG LINEAR 1.5V/1.8V TSOT23-6

IC REG LINEAR 1.5V/1.8V TSOT23-6

Supplier's Site Datasheet
IC REG LDO 1.8V/1.5V TSOT23-6 - 536-MIC5320-GFYD6-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 1.8V/1.5V TSOT23-6
536-MIC5320-GFYD6-TR
IC REG LDO 1.8V/1.5V TSOT23-6 536-MIC5320-GFYD6-TR
IC REG LDO 1.8V/1.5V TSOT23-6

IC REG LDO 1.8V/1.5V TSOT23-6

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5320-GFYD6-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5320-GFYD6-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5320-GFYD6-TR
IC REG LINEAR 1.5V/1.8V TSOT23-6

IC REG LINEAR 1.5V/1.8V TSOT23-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5320-GFYD6-TR
LDO Voltage Regulators MIC5320-GFYD6-TR
LDO Voltage Regulators Dual 150mA LDO Dual Enable

LDO Voltage Regulators Dual 150mA LDO Dual Enable

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 576-1911-2-ND 884803-MIC5320-GFYD6-TR 776-MIC5320-GFYD6-TR MIC5320-GFYD6-TR 536-MIC5320-GFYD6-TR MIC5320-GFYD6-TR MIC5320-GFYD6-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5320-GFYD6-TR 1.5V 1.8V Voltage Regulator IC PMIC - Voltage Regulators - Linear IC REG LDO 1.8V/1.5V TSOT23-6 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; TSOT-23-6 Other; Tape & Reel (TR) SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220383 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A3967SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Battery Chargers - BQ24171RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details