IC REG LIN 1.85V 500MA TSOT23-5 Product overview: MIC5319-1.85YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-1.85YD5-
Manufacturer: Microchip Technology
Win Source Part Number: 788729-MIC5319-1.85Y
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: MIC5319
Output Voltage: 1.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
PSRR: 70dB ~ 60dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TSOT-23-5
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LD3985M18R; LDS3985M18R; LD3985M18; LDK130M18R;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
IC REG LIN 1.85V 500MA TSOT23-5
LDO Voltage Regulators 500mA uCap Ultra-Low Dropout, High PSRR LDO Regulator
IC REG LIN 1.85V 500MA TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5319-1.85YD5-TR | 788729-MIC5319-1.85YD5-TR | MIC5319-1.85YD5-TR-ND | MIC5319-1.85YD5-TR | MIC5319-1.85YD5-TR | MIC5319-1.85YD5-TR | MIC5319-1.85YD5-TR |
| Product Name | 1.85V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5319-1.85YD5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Output Voltage | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 to ? volts | 1.85 volts | ||
| IOUT | 3 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| IQ | 1.50E-4 amps | 1.50E-4 amps | 1.50E-4 amps |