Manufacturer: Microchip Technology
Win Source Part Number: 101495-MIC5319-2.5YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-MLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 150μA
PSRR: 70dB to 60dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
IC REG LINEAR 2.5V 500MA 6TMLF Product overview: MIC5319-2.5YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-2.5YML-T
LDO Voltage Regulators 500mA uCap Ultra-Low Dropout, High PSRR LDO Regulator
IC REG LINEAR 2.5V 500MA 6TMLF
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
IC REG LINEAR 2.5V 500MA 6TMLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 101495-MIC5319-2.5YML-TR | 576-1905-1-ND | 776-MIC5319-2.5YML-TR | MIC5319-2.5YML-TR | MIC5319-2.5YML-TR | MIC5319-2.5YML-TR | MIC5319-2.5YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5319-2.5YML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 500MA Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-MLF (2x2) | Other; 6-VDFN Exposed Pad, 6-TMLF® | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad, 6-TMLF® | |||
| Life Cycle Stage | Maturity; Active | Active |