IC REG LINEAR 1.8V/2.5V 8MLF Product overview: MIC5310-JGYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5310-JGYML-TR
Manufacturer: Microchip Technology
Win Source Part Number: 927115-MIC5310-JGYML
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)
Package: 8-VFDFN Exposed Pad, 8-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5310
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLF® (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5310-JGYML TR, MIC5310-JGYML TR-ND, MIC5310-JGYMLTR, MIC5310-JGYMLTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)
IC REG LINEAR 1.8V/2.5V 8MLF
LDO Voltage Regulators Dual 150mA LDO
IC REG LINEAR 1.8V/2.5V 8MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5310-JGYML-TR | 927115-MIC5310-JGYML-TR | MIC5310-JGYML-TR-ND | MIC5310-JGYML-TR | MIC5310-JGYML-TR | MIC5310-JGYML-TR |
| Product Name | 1.8V 2.5V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5310-JGYML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 8-MLF® (2x2) | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Output Voltage | 1.8 to 2.5 volts | 1.8 to 2.5 volts | 1.8 volts | |||
| IOUT | 3 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 5.5 volts | 5.5 volts |