Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5265-3.3YD5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5265-3.3YD5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5265-3.3YD5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5265-3.3YD5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.3V 150MA Voltage Regulator IC
776-MIC5265-3.3YD5
3.3V 150MA Voltage Regulator IC 776-MIC5265-3.3YD5
IC REG LIN 3.3V 150MA TSOT23-5 Product overview: MIC5265-3.3YD5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5265-3.3YD5 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 150MA TSOT23-5 Product overview: MIC5265-3.3YD5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5265-3.3YD5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MIC5265-3.3YD5 - 1222923-MIC5265-3.3YD5 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MIC5265-3.3YD5
1222923-MIC5265-3.3YD5
Newest Parts - MIC5265-3.3YD5 1222923-MIC5265-3.3YD5
Manufacturer: Microchip Technology Win Source Part Number: 1222923-MIC5265-3.3Y D5 Packaging: Bulk Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 64dB ~ 62dB (1kHz ~ 100Hz) Protection Features: Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.micrel.com Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Maximum Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MIC5265 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.5V at 150mA Current - Quiescent (Iq): 2μA

Manufacturer: Microchip Technology
Win Source Part Number: 1222923-MIC5265-3.3YD5
Packaging: Bulk
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 64dB ~ 62dB (1kHz ~ 100Hz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.micrel.com
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Maximum Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: MIC5265
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.5V at 150mA
Current - Quiescent (Iq): 2μA

Buy Now
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5265-3.3YD5
PMIC - Voltage Regulators - Linear MIC5265-3.3YD5
IC REG LIN 3.3V 150MA TSOT23-5

IC REG LIN 3.3V 150MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5265-3.3YD5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5265-3.3YD5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5265-3.3YD5
IC REG LIN 3.3V 150MA TSOT23-5

IC REG LIN 3.3V 150MA TSOT23-5

Supplier's Site
Voltage Regulators - Linear - MIC5265-3.3YD5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5265-3.3YD5
Voltage Regulators - Linear MIC5265-3.3YD5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - MIC5265-3.3YD5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5265-3.3YD5
Voltage Regulators - Linear MIC5265-3.3YD5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5265-3.3YD5-ND 776-MIC5265-3.3YD5 1222923-MIC5265-3.3YD5 MIC5265-3.3YD5 MIC5265-3.3YD5 MIC5265-3.3YD5
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 150MA Voltage Regulator IC Newest Parts - MIC5265-3.3YD5 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Bulk SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Over Temperature, Under Voltage Lockout (UVLO) Enable Enable
Unlock Full Specs
to access all available technical data