IC REG LINEAR 1.5V 300MA 6MLF Product overview: MIC5259-1.5BML TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5259-1.5BML TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788701-MIC5259-1.5BM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-VQFN Exposed Pad, 6-MLF
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 300mA
Family Name: MIC5259
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA ~ 250μA
PSRR: 65dB ~ 53dB (10Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-MLF (2x2)
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.55V @ 300mA
Alternative Parts (Cross-Reference): LP5952LCX-1.5; LP5952LC-1.5; LDLN015PU15R; LP3990SD-1.5;
Introduction Date: May 01, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
IC REG LINEAR 1.5V 300MA 6MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5259-1.5BML TR | 788701-MIC5259-1.5BML TR | MIC5259-1.5BMLTR-ND | MIC5259-1.5BML TR | MIC5259-1.5BML TR |
| Product Name | 1.5V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5259-1.5BML TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; Tape & Reel (TR) | Other; 6-VQFN Exposed Pad, 6-MLF | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | |
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 to ? volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| VIN | 6 volts | 6 volts | ? to 6 volts |