The MIC5264-OGYML-TR is a dual-output linear voltage regulator designed to provide 150mA per channel in a compact 2.5mm x 2.5mm MLF package. It operates within an input voltage range of 2.7V to 5.5V, making it suitable for applications powered by single-cell lithium-ion batteries or fixed 3.3V and 5V systems. The device features low dropout voltage of 210mV at 150mA, low quiescent current of 75µA per LDO, and low output noise of 57µVrms, which is beneficial for noise-sensitive RF applications. Each output is independently enabled, allowing for flexible power management in distributed power applications. The MIC5264 also includes active shutdown circuitry to discharge the output voltage when disabled, enhancing safety and efficiency. With a high power supply rejection ratio (PSRR) of 60dB at 1kHz, it is well-suited for both RF and digital applications, including cellular phones, PDAs, and GPS receivers. The operating temperature range is from -40°C to +125°C, ensuring reliability in various environments.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 10-MLF® (3x3)
IC REG LINEAR 1.8V/2.9V 10MLF
IC REG LINEAR 1.8V/2.9V 10MLF
LDO Voltage Regulators Dual uCap LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5264-OGYML-TR-ND | MIC5264-OGYML-TR | MIC5264-OGYML-TR | MIC5264-OGYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Special Features | Over Temperature, Under Voltage Lockout (UVLO) | Enable |