Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 927117-MIC5313-F6YMT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2x2)
Package: Reel - TR
Package: 10-UFDFN, 10-TMLF®
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MIC5313
Categories: Integrated Circuits (ICs)
Case / Package: 10-TMLF® (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5313-F6YMT TR, MIC5313F6YMTTR, 1611-MIC5313-F6YMT-D
IC REG LINEAR 1.4V/1.5V 10TMLF Product overview: MIC5313-F6YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4V, 1.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5313-F6YMT-TR
IC REG LINEAR 1.4V/1.5V 10TMLF
IC REG LINEAR 1.4V/1.5V 10TMLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1611-MIC5313-F6YMT-CT-ND | 927117-MIC5313-F6YMT-TR | 776-MIC5313-F6YMT-TR | MIC5313-F6YMT-TR | MIC5313-F6YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5313-F6YMT-TR | 1.4V 1.5V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 10-UFDFN, 10-TMLF® | Other; 10-TMLF® (2x2) | Other; Cut Tape (CT) | ||
| Special Features | Input Overcurrent Protection | Enable |