Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
IC REG LINEAR 5V 150MA TO252-5 Product overview: MIC5295-5.0YD from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5295-5.0YD can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA TO252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
LDO Voltage Regulators Low Quiescent, High Vin 150mA LDO
IC REG LINEAR 5V 150MA TO252-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5295-5.0YD-ND | 776-MIC5295-5.0YD | MIC5295-5.0YD | MIC5295-5.0YD | MIC5295-5.0YD | MIC5295-5.0YD |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150MA TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | Other; Tube | DPAK | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |