IC REG LINEAR 3.3V 150MA 4-UDFN
IC REG LINEAR 3.3V 150MA 4-UDFN
IC REG LINEAR 3.3V 150MA 4-UDFN
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 150-MIC5317-3.3YMT-TRCT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 4-UDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |