The MIC5318-1.5YD5-TR is a linear voltage regulator from Quarktwin Technology Ltd., designed for high performance in compact applications. It provides a fixed output voltage of 1.5V with a maximum output current of 300mA. The device features an ultra-low dropout voltage of 110mV at full load, making it suitable for battery-operated devices. It operates within an input voltage range of 2.3V to 6.0V and exhibits low output noise of 30µVrms, which is beneficial for RF applications. The MIC5318-1.5YD5-TR is housed in a 5-pin Thin SOT23 package, occupying minimal PCB area. It has a low quiescent current of 85µA and includes protection features such as thermal shutdown and current limit. The operating temperature range is from -40°C to +125°C, ensuring reliability in various environments. This regulator is ideal for use in mobile phones, PDAs, GPS receivers, and other portable electronics.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1077047-MIC5318-1.5Y
Packaging: Cut Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 150μA
PSRR: 75dB to 55dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
IC REG LIN 1.5V 300MA TSOT23-5 Product overview: MIC5318-1.5YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5318-1.5YD5-T
IC REG LIN 1.5V 300MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
IC REG LIN 1.5V 300MA TSOT23-5
LDO Voltage Regulators 6Vin, Single 300mA ULDO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-2858-2-ND | 1077047-MIC5318-1.5YD5-TR | 776-MIC5318-1.5YD5-TR | MIC5318-1.5YD5-TR | MIC5318-1.5YD5-TR | MIC5318-1.5YD5-TR | MIC5318-1.5YD5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5318-1.5YD5-TR | 1.5V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; TSOT-23-5 | Other; Tape & Reel (TR) | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |