Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5319-5.0YD5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5319-5.0YD5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5319-5.0YD5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5319-5.0YD5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Buy Now Datasheet
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-MIC5319-5.0YD5-TR
5V 500MA Voltage Regulator IC 776-MIC5319-5.0YD5-TR
IC REG LINEAR 5V 500MA TSOT23-5 Product overview: MIC5319-5.0YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-5.0YD5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA TSOT23-5 Product overview: MIC5319-5.0YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-5.0YD5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-5.0YD5-TR - 1077064-MIC5319-5.0YD5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-5.0YD5-TR
1077064-MIC5319-5.0YD5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5319-5.0YD5-TR 1077064-MIC5319-5.0YD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077064-MIC5319-5.0Y D5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 150μA PSRR: 70dB to 60dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1077064-MIC5319-5.0YD5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 150μA
PSRR: 70dB to 60dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear - MIC5319-5.0YD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5319-5.0YD5-TR
Voltage Regulators - Linear MIC5319-5.0YD5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5319-5.0YD5-TR
LDO Voltage Regulators MIC5319-5.0YD5-TR
LDO Voltage Regulators 500mA uCap Ultra-Low Dropout, High PSRR LDO Regulator

LDO Voltage Regulators 500mA uCap Ultra-Low Dropout, High PSRR LDO Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5319-5.0YD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5319-5.0YD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5319-5.0YD5-TR
IC REG LINEAR 5V 500MA TSOT23-5

IC REG LINEAR 5V 500MA TSOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5319-5.0YD5-TR
PMIC - Voltage Regulators - Linear MIC5319-5.0YD5-TR
IC REG LINEAR 5V 500MA TSOT23-5

IC REG LINEAR 5V 500MA TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5319-5.0YD5-TR-ND 776-MIC5319-5.0YD5-TR 1077064-MIC5319-5.0YD5-TR MIC5319-5.0YD5-TR MIC5319-5.0YD5-TR MIC5319-5.0YD5-TR MIC5319-5.0YD5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5319-5.0YD5-TR Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Tape & Reel (TR) SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413466 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4918KJPTR-1A-5-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 4.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-2.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Battery Chargers - BQ24161BRGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details