Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5310-SPYML-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5310-SPYML-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5310-SPYML-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5310-SPYML-TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)

Buy Now Datasheet
Singapore, Singapore
3V 3.3V Voltage Regulator IC
776-MIC5310-SPYML-TR
3V 3.3V Voltage Regulator IC 776-MIC5310-SPYML-TR
IC REG LINEAR 3V/3.3V 8MLF Product overview: MIC5310-SPYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5310-SPYML-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V/3.3V 8MLF Product overview: MIC5310-SPYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5310-SPYML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5310-SPYML-TR - 1077025-MIC5310-SPYML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5310-SPYML-TR
1077025-MIC5310-SPYML-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5310-SPYML-TR 1077025-MIC5310-SPYML-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077025-MIC5310-SPYM L-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MLF (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V, 3.3V Dropout Voltage-Max: 0.1V @ 150mA, 0.1V @ 150mA Operating Supply Current: 120μA to 190μA PSRR: 70dB to 65dB (1kHz to 20kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077025-MIC5310-SPYML-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V, 3.3V
Dropout Voltage-Max: 0.1V @ 150mA, 0.1V @ 150mA
Operating Supply Current: 120μA to 190μA
PSRR: 70dB to 65dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5310-SPYML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5310-SPYML-TR
PMIC - Voltage Regulators - Linear MIC5310-SPYML-TR
IC REG LINEAR 3V/3.3V 8MLF

IC REG LINEAR 3V/3.3V 8MLF

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5310-SPYML-TR
LDO Voltage Regulators MIC5310-SPYML-TR
LDO Voltage Regulators Dual 150mA LDO

LDO Voltage Regulators Dual 150mA LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5310-SPYML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5310-SPYML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5310-SPYML-TR
IC REG LINEAR 3V/3.3V 8MLF

IC REG LINEAR 3V/3.3V 8MLF

Supplier's Site
IC REG LDO 3.3V/3V 0.15A 8MLF - 536-MIC5310-SPYML-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 3.3V/3V 0.15A 8MLF
536-MIC5310-SPYML-TR
IC REG LDO 3.3V/3V 0.15A 8MLF 536-MIC5310-SPYML-TR
IC REG LDO 3.3V/3V 0.15A 8MLF

IC REG LDO 3.3V/3V 0.15A 8MLF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number MIC5310-SPYML-TR-ND 776-MIC5310-SPYML-TR 1077025-MIC5310-SPYML-TR MIC5310-SPYML-TR MIC5310-SPYML-TR MIC5310-SPYML-TR 536-MIC5310-SPYML-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 3.3V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5310-SPYML-TR PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LDO 3.3V/3V 0.15A 8MLF
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 8-VFDFN Exposed Pad, 8-MLF® Other; Tape & Reel (TR) Other; 8-MLF (2x2) Other; 8-VFDFN Exposed Pad, 8-MLF®
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 746-AMT49702KLPATR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3334ARM-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 7139556 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details