Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
IC REG LINEAR 3V 500MA TSOT23-5 Product overview: MIC5319-3.0YD5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-3.0YD5 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 500MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
IC REG LINEAR 3V 500MA TSOT23-5
IC REG LINEAR 3V 500MA TSOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5319-3.0YD5-ND | 776-MIC5319-3.0YD5 | MIC5319-3.0YD5 | MIC5319-3.0YD5 | MIC5319-3.0YD5 | MIC5319-3.0YD5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Bulk | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Input Overcurrent Protection | Enable |