Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TDFN (1.6x1.6)
IC REG LINEAR 3V 150MA 6TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TDFN (1.6x1.6)
IC REG LINEAR 3V 150MA 6TDFN
LDO Voltage Regulators 150mA uCap LDO Regulator
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5265-3.0YMT-TR-ND | MIC5265-3.0YMT-TR | MIC5265-3.0YMT-TR | MIC5265-3.0YMT-TR | MIC5265-3.0YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Over Temperature, Under Voltage Lockout (UVLO) | Enable |