Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-TMLF® (1.6x1.6)
IC REG LIN POS ADJ 150MA 6TMLF
IC REG LIN POS ADJ 150MA 6TMLF
LDO Voltage Regulators 150mA Single LDO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5301YMT-TR-ND | MIC5301YMT-TR | MIC5301YMT-TR | MIC5301YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |