The MIC5319-2.7YML-TR is a linear voltage regulator designed to provide a stable output voltage of 2.7V with a maximum output current of 500mA. It features an ultra-low dropout voltage of 200mV at full load, making it suitable for battery-operated devices. The input voltage range is from 2.5V to 5.5V, and it offers both fixed and adjustable output voltage options. The device is stable with low ESR ceramic capacitors, which helps reduce board space and component costs. This regulator has a low output noise of 40µVRMS across a bandwidth of 10Hz to 100kHz and a low ground current of 90µA, enhancing its efficiency in portable applications. It also includes features such as thermal shutdown protection, current-limit protection, and a logic-controlled enable pin, allowing for low power consumption in off-mode. The MIC5319-2.7YML-TR is available in a compact 2mm x 2mm DFN package, making it suitable for space-constrained designs. Applications include cellular phones, PDAs, portable electronics, and audio codec power supplies.
IC REG LINEAR 2.7V 500MA 6TMLF Product overview: MIC5319-2.7YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-2.7YML-T
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 103319-MIC5319-2.7YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-MLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 150μA
PSRR: 70dB to 60dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
IC REG LINEAR 2.7V 500MA 6TMLF
LDO Voltage Regulators 500mA uCap Ultra-Low Dropout, High PSRR LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
IC REG LINEAR 2.7V 500MA 6TMLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5319-2.7YML-TR | 576-1907-2-ND | 103319-MIC5319-2.7YML-TR | MIC5319-2.7YML-TR | MIC5319-2.7YML-TR | MIC5319-2.7YML-TR | MIC5319-2.7YML-TR |
| Product Name | 2.7V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5319-2.7YML-TR | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad, 6-TMLF® | Other; 6-MLF (2x2) | Other; 6-VDFN Exposed Pad, 6-TMLF® | |||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 to ? volts | 2.7 volts | ||
| IOUT | 3 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | ? to 5.5 volts |