Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
IC REG LIN 1.85V 500MA TSOT23-5 Product overview: MIC5319-1.85YD5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-1.85YD5 can be used for catalog matching and distributor lookup.
IC REG LIN 1.85V 500MA TSOT23-5
IC REG LIN 1.85V 500MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5319-1.85YD5-ND | 776-MIC5319-1.85YD5 | MIC5319-1.85YD5 | MIC5319-1.85YD5 | MIC5319-1.85YD5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.85V 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Bulk | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Input Overcurrent Protection | Enable |