Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5317-1.2YD5-TR MIC5317-1.2YD5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077033-MIC5317-1.2Y D5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.38V @ 150mA Operating Supply Current: 39μA PSRR: 80dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077033-MIC5317-1.2Y D5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.38V @ 150mA Operating Supply Current: 39μA PSRR: 80dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5317-1.2YD5-TR - 1077033-MIC5317-1.2YD5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5317-1.2YD5-TR
1077033-MIC5317-1.2YD5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5317-1.2YD5-TR 1077033-MIC5317-1.2YD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077033-MIC5317-1.2Y D5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.38V @ 150mA Operating Supply Current: 39μA PSRR: 80dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077033-MIC5317-1.2YD5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.38V @ 150mA
Operating Supply Current: 39μA
PSRR: 80dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5317-1.2YD5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5317-1.2YD5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5317-1.2YD5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.2V 150MA Voltage Regulator IC
776-MIC5317-1.2YD5-TR
1.2V 150MA Voltage Regulator IC 776-MIC5317-1.2YD5-TR
IC REG LIN 1.2V 150MA TSOT23-5 Product overview: MIC5317-1.2YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5317-1.2YD5-T R can be used for catalog matching and distributor lookup.

IC REG LIN 1.2V 150MA TSOT23-5 Product overview: MIC5317-1.2YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5317-1.2YD5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5317-1.2YD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5317-1.2YD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5317-1.2YD5-TR
IC REG LIN 1.2V 150MA TSOT23-5

IC REG LIN 1.2V 150MA TSOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5317-1.2YD5-TR
PMIC - Voltage Regulators - Linear MIC5317-1.2YD5-TR
IC REG LIN 1.2V 150MA TSOT23-5

IC REG LIN 1.2V 150MA TSOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5317-1.2YD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5317-1.2YD5-TR
Voltage Regulators - Linear MIC5317-1.2YD5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
IC REG LIN 1.2V 150MA TSOT23-5 - 536-MIC5317-1.2YD5-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 1.2V 150MA TSOT23-5
536-MIC5317-1.2YD5-TR
IC REG LIN 1.2V 150MA TSOT23-5 536-MIC5317-1.2YD5-TR
IC REG LIN 1.2V 150MA TSOT23-5

IC REG LIN 1.2V 150MA TSOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1077033-MIC5317-1.2YD5-TR MIC5317-1.2YD5-TR-ND 776-MIC5317-1.2YD5-TR MIC5317-1.2YD5-TR MIC5317-1.2YD5-TR MIC5317-1.2YD5-TR 536-MIC5317-1.2YD5-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5317-1.2YD5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 150MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear IC REG LIN 1.2V 150MA TSOT23-5
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Tape & Reel (TR) SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Life Cycle Stage Maturity; Active Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data