Microchip Technology, Inc. 2.6V 150MA Voltage Regulator IC MIC5305-2.6YD5-TR

Description
IC REG LIN 2.6V 150MA TSOT23-5 Product overview: MIC5305-2.6YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5305-2.6YD5-T R can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LIN 2.6V 150MA TSOT23-5 Product overview: MIC5305-2.6YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5305-2.6YD5-T R can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5305-2.6YD5-TR is a linear voltage regulator designed to provide a fixed output voltage of 2.6V with a maximum output current of 150mA. It features an ultra-low dropout voltage of 60mV at full load, making it suitable for battery-operated devices. The device operates within an input voltage range of 2.25V to 5.5V and is stable with small ceramic output capacitors, which helps minimize board space and component costs. This regulator has a low quiescent current of 90µA, high power supply rejection ratio (PSRR) of up to 85dB at 1kHz, and low output noise of 20µVrms, contributing to its effectiveness in sensitive applications. The MIC5305-2.6YD5-TR also includes thermal shutdown and current limit protection features for enhanced reliability. It is available in a compact 5-pin TSOT-23-5 package, making it suitable for space-constrained designs. This product is ideal for use in portable electronics, cellular phones, and other applications requiring stable voltage regulation.

Datasheet Summary
Powered by GS/AI

The MIC5305-2.6YD5-TR is a linear voltage regulator designed to provide a fixed output voltage of 2.6V with a maximum output current of 150mA. It features an ultra-low dropout voltage of 60mV at full load, making it suitable for battery-operated devices. The device operates within an input voltage range of 2.25V to 5.5V and is stable with small ceramic output capacitors, which helps minimize board space and component costs. This regulator has a low quiescent current of 90µA, high power supply rejection ratio (PSRR) of up to 85dB at 1kHz, and low output noise of 20µVrms, contributing to its effectiveness in sensitive applications. The MIC5305-2.6YD5-TR also includes thermal shutdown and current limit protection features for enhanced reliability. It is available in a compact 5-pin TSOT-23-5 package, making it suitable for space-constrained designs. This product is ideal for use in portable electronics, cellular phones, and other applications requiring stable voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.6V 150MA Voltage Regulator IC
776-MIC5305-2.6YD5-TR
2.6V 150MA Voltage Regulator IC 776-MIC5305-2.6YD5-TR
IC REG LIN 2.6V 150MA TSOT23-5 Product overview: MIC5305-2.6YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5305-2.6YD5-T R can be used for catalog matching and distributor lookup.

IC REG LIN 2.6V 150MA TSOT23-5 Product overview: MIC5305-2.6YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5305-2.6YD5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5305-2.6YD5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5305-2.6YD5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5305-2.6YD5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.6YD5-TR - 1076996-MIC5305-2.6YD5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.6YD5-TR
1076996-MIC5305-2.6YD5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.6YD5-TR 1076996-MIC5305-2.6YD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076996-MIC5305-2.6Y D5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.6V Operating Supply Current: 150μA PSRR: 85dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076996-MIC5305-2.6YD5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.6V
Operating Supply Current: 150μA
PSRR: 85dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5305-2.6YD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5305-2.6YD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5305-2.6YD5-TR
IC REG LIN 2.6V 150MA TSOT23-5

IC REG LIN 2.6V 150MA TSOT23-5

Supplier's Site
IC REG LIN 2.6V 150MA TSOT23-5 - 536-MIC5305-2.6YD5-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 2.6V 150MA TSOT23-5
536-MIC5305-2.6YD5-TR
IC REG LIN 2.6V 150MA TSOT23-5 536-MIC5305-2.6YD5-TR
IC REG LIN 2.6V 150MA TSOT23-5

IC REG LIN 2.6V 150MA TSOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5305-2.6YD5-TR
LDO Voltage Regulators MIC5305-2.6YD5-TR
LDO Voltage Regulators 150mA uCap Ultra Low Dropout High PSRR LDO Regulator

LDO Voltage Regulators 150mA uCap Ultra Low Dropout High PSRR LDO Regulator

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5305-2.6YD5-TR
PMIC - Voltage Regulators - Linear MIC5305-2.6YD5-TR
IC REG LIN 2.6V 150MA TSOT23-5

IC REG LIN 2.6V 150MA TSOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5305-2.6YD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5305-2.6YD5-TR
Voltage Regulators - Linear MIC5305-2.6YD5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5305-2.6YD5-TR MIC5305-2.6YD5-TR-ND 1076996-MIC5305-2.6YD5-TR MIC5305-2.6YD5-TR 536-MIC5305-2.6YD5-TR MIC5305-2.6YD5-TR MIC5305-2.6YD5-TR MIC5305-2.6YD5-TR
Product Name 2.6V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.6YD5-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 2.6V 150MA TSOT23-5 LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 2.6 volts 2.6 volts 2.6 volts 2.6 volts 2.6 volts 2.6 to ? volts
IOUT 3 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
IQ 1.50E-4 amps 1.50E-4 amps 1.50E-4 amps
Unlock Full Specs
to access all available technical data