Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
IC REG LINEAR 1.2V 150MA 4DFN
IC REG LINEAR 1.2V 150MA 4DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4482-1-ND | MIC5317-1.2YMT-TZ | MIC5317-1.2YMT-TZ | MIC5317-1.2YMT-TZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |