Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 884802-MIC5319-2.5BM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
Package: Reel - TR
Package: 6-VDFN Exposed Pad, 6-TMLF®
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC5319
Categories: Integrated Circuits (ICs)
Case / Package: 6-TMLF® (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5319-2.5BML TR, MIC5319-2.5BML TR-ND, MIC5319-2.5BMLTR, MIC5319-2.5BMLTR-ND
IC REG LINEAR 2.5V 500MA 6TMLF Product overview: MIC5319-2.5BML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5319-2.5BML-T
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
IC REG LINEAR 2.5V 500MA 6TMLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5319-2.5BML-TR-ND | 884802-MIC5319-2.5BML-TR | 776-MIC5319-2.5BML-TR | MIC5319-2.5BML-TR | MIC5319-2.5BML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5319-2.5BML-TR | 2.5V 500MA Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-VDFN Exposed Pad, 6-TMLF® | Other; 6-TMLF® (2x2) | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad, 6-TMLF® | |
| Special Features | Input Overcurrent Protection | Enable |