Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
IC REG LINEAR 3.3V 150MA 6MLF
IC REG LINEAR 3.3V 150MA 6MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5305-3.3BML-TR-ND | MIC5305-3.3BML-TR | MIC5305-3.3BML-TR | MIC5305-3.3BML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | ||
| Special Features | Input Overcurrent Protection | Enable |