IC REG LINEAR 2.5V/3.3V 8MLF Product overview: MIC5310-SJYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5310-SJYML-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 927116-MIC5310-SJYML
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)
Package: 8-VFDFN Exposed Pad, 8-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5310
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLF® (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5310-SJYML TR, MIC5310-SJYML TR-ND, MIC5310-SJYMLTR, MIC5310-SJYMLTR-ND
IC REG LINEAR 2.5V/3.3V 8MLF
IC REG LINEAR 2.5V/3.3V 8MLF
LDO Voltage Regulators Dual 150mA LDO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5310-SJYML-TR | MIC5310-SJYML-TR-ND | 927116-MIC5310-SJYML-TR | MIC5310-SJYML-TR | MIC5310-SJYML-TR | MIC5310-SJYML-TR |
| Product Name | 2.5V 3.3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5310-SJYML-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-MLF® (2x2) | |||
| Output Voltage | 2.5 to 3.3 volts | 2.5 to 3.3 volts | 2.5 volts | |||
| IOUT | 3 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 5.5 volts | 5.5 volts |