Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
IC REG LINEAR 3V 300MA TSOT23-5
IC REG LINEAR 3V 300MA TSOT23-5
LDO Voltage Regulators 6Vin, Single 300mA ULDO
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5318-3.0YD5-TR-ND | MIC5318-3.0YD5-TR | MIC5318-3.0YD5-TR | MIC5318-3.0YD5-TR | MIC5318-3.0YD5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Special Features | Input Overcurrent Protection | Enable |