IC REG LINEAR -5V 100MA SOT23-5 Product overview: MIC5270-5.0BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5270-5.0BM5-T
Win Source Part Number: 788707-MIC5270-5.0BM
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 100mA
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 3mA
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-23-5
Voltage Input MAX: -16V
Voltage Dropout (Maximum): 0.9V @ 100mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5
IC REG LINEAR -5V 100MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5270-5.0BM5-TR | 788707-MIC5270-5.0BM5-TR | MIC5270-5.0BM5-TR-ND | MIC5270-5.0BM5-TR | MIC5270-5.0BM5-TR |
| Product Name | -5V 100MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5270-5.0BM5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Output Voltage | -5 volts | 5 volts | -5 volts | -5 to ? volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| VIN | -16 volts | -16 volts | ? to -16 volts |