Manufacturer: Microchip Technology
Win Source Part Number: 1076970-MIC5295-3.3Y
Packaging: Cut Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 35μA to 4mA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 150MA TO252-5 Product overview: MIC5295-3.3YD-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5295-3.3YD-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
IC REG LINEAR 3.3V 150MA TO252-5
LDO Voltage Regulators Low Quiescent, High Vin 150mA LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252-5
IC REG LINEAR 3.3V 150MA TO252-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1076970-MIC5295-3.3YD-TR | 776-MIC5295-3.3YD-TR | 576-3619-6-ND | MIC5295-3.3YD-TR | MIC5295-3.3YD-TR | MIC5295-3.3YD-TR | MIC5295-3.3YD-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5295-3.3YD-TR | 3.3V 150MA TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-252-5 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |