IC REG LINEAR 2.5V 300MA 4TMLF Product overview: MIC5303-2.5YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5303-2.5YMT-T
Manufacturer: Microchip Technology
Win Source Part Number: 810127-MIC5303-2.5YM
Packaging: Cut Tape (CT)
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: 4-TMLF (1.2x1.6)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 65dB ~ 42dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-VFDFN Exposed Pad, 4-TMLF
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.2V at 300mA
Current - Quiescent (Iq): 120μA
Part Number Series: MIC5303
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)
IC REG LINEAR 2.5V 300MA 4TMLF
IC REG LINEAR 2.5V 300MA 4TMLF
LDO Voltage Regulators 300mA Single LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5303-2.5YMT-TR | 810127-MIC5303-2.5YMT-TR | 576-1868-2-ND | MIC5303-2.5YMT-TR | MIC5303-2.5YMT-TR | MIC5303-2.5YMT-TR | MIC5303-2.5YMT-TR |
| Product Name | 2.5V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5303-2.5YMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 4-VFDFN Exposed Pad, 4-TMLF | Other; 4-VFDFN Exposed Pad, 4-TMLF® | Other; 4-VFDFN Exposed Pad, 4-TMLF® | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | ? to 5.5 volts |