Manufacturer: Microchip Technology
Win Source Part Number: 134475-MIC5305-1.8YM
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-MLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 150μA
PSRR: 85dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
IC REG LINEAR 1.8V 150MA 6MLF Product overview: MIC5305-1.8YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5305-1.8YML-T
IC REG LINEAR 1.8V 150MA 6MLF
IC REG LINEAR 1.8V 150MA 6MLF
LDO Voltage Regulators 150mA uCap Ultra Low Dropout High PSRR LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 134475-MIC5305-1.8YML-TR | 576-1871-2-ND | 776-MIC5305-1.8YML-TR | MIC5305-1.8YML-TR | MIC5305-1.8YML-TR | MIC5305-1.8YML-TR | MIC5305-1.8YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5305-1.8YML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-MLF (2x2) | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad, 6-MLF® | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |