Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-6
IC REG LIN 1.5V 150MA TSOT23-6
LDO Voltage Regulators Low Vin/Vout, Low Iq 150mA ULDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-6
IC REG LIN 1.5V 150MA TSOT23-6
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3074-2-ND | MIC5308-1.5YD6-TR | MIC5308-1.5YD6-TR | MIC5308-1.5YD6-TR | MIC5308-1.5YD6-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |||
| Special Features | Input Overcurrent Protection | Enable |