Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.2YD6-TR MIC5309-1.2YD6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927114-MIC5309-1.2YD 6-TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 300mA TSOT-23-6 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: MIC5309 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC5309-1.2YD6- DKR-ND, 576-3002-6, 1611-MIC5309-1.2YD6- DKRINACTIVE, MIC530912YD6TR, 1611-MIC5309-1.2YD6- DKR, MIC5309-1.2YD6 TR, 1611-MIC5309-1.2YD6- CT, 576-3002-1, 576-3002-2
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927114-MIC5309-1.2YD 6-TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 300mA TSOT-23-6 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: MIC5309 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC5309-1.2YD6- DKR-ND, 576-3002-6, 1611-MIC5309-1.2YD6- DKRINACTIVE, MIC530912YD6TR, 1611-MIC5309-1.2YD6- DKR, MIC5309-1.2YD6 TR, 1611-MIC5309-1.2YD6- CT, 576-3002-1, 576-3002-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.2YD6-TR - 927114-MIC5309-1.2YD6-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.2YD6-TR
927114-MIC5309-1.2YD6-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.2YD6-TR 927114-MIC5309-1.2YD6-TR
Manufacturer: Microchip Technology Win Source Part Number: 927114-MIC5309-1.2YD 6-TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 300mA TSOT-23-6 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: MIC5309 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC5309-1.2YD6- DKR-ND, 576-3002-6, 1611-MIC5309-1.2YD6- DKRINACTIVE, MIC530912YD6TR, 1611-MIC5309-1.2YD6- DKR, MIC5309-1.2YD6 TR, 1611-MIC5309-1.2YD6- CT, 576-3002-1, 576-3002-2

Manufacturer: Microchip Technology
Win Source Part Number: 927114-MIC5309-1.2YD6-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA TSOT-23-6
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5309
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC5309-1.2YD6-DKR-ND, 576-3002-6, 1611-MIC5309-1.2YD6-DKRINACTIVE, MIC530912YD6TR, 1611-MIC5309-1.2YD6-DKR, MIC5309-1.2YD6 TR, 1611-MIC5309-1.2YD6-CT, 576-3002-1, 576-3002-2

Buy Now Datasheet
Singapore, Singapore
1.2V 300MA Voltage Regulator IC
776-MIC5309-1.2YD6-TR
1.2V 300MA Voltage Regulator IC 776-MIC5309-1.2YD6-TR
IC REG LIN 1.2V 300MA TSOT23-6 Product overview: MIC5309-1.2YD6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5309-1.2YD6-T R can be used for catalog matching and distributor lookup.

IC REG LIN 1.2V 300MA TSOT23-6 Product overview: MIC5309-1.2YD6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5309-1.2YD6-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3002-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3002-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3002-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3002-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3002-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3002-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3002-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3002-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3002-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Buy Now Datasheet
Voltage Regulators - Linear - MIC5309-1.2YD6-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5309-1.2YD6-TR
Voltage Regulators - Linear MIC5309-1.2YD6-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5309-1.2YD6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5309-1.2YD6-TR
PMIC - Voltage Regulators - Linear MIC5309-1.2YD6-TR
IC REG LIN 1.2V 300MA TSOT23-6

IC REG LIN 1.2V 300MA TSOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5309-1.2YD6-TR
LDO Voltage Regulators MIC5309-1.2YD6-TR
LDO Voltage Regulators Low Vin/Vout, Low Iq 300mA ULDO

LDO Voltage Regulators Low Vin/Vout, Low Iq 300mA ULDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5309-1.2YD6-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5309-1.2YD6-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5309-1.2YD6-TR
IC REG LIN 1.2V 300MA TSOT23-6

IC REG LIN 1.2V 300MA TSOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 927114-MIC5309-1.2YD6-TR 776-MIC5309-1.2YD6-TR 576-3002-2-ND MIC5309-1.2YD6-TR MIC5309-1.2YD6-TR MIC5309-1.2YD6-TR MIC5309-1.2YD6-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.2YD6-TR 1.2V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Package Type SOT23; Other; TSOT-23-6 Other; Tape & Reel (TR) SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type Fixed Fixed Fixed; Fixed
Output Voltage 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts
Unlock Full Specs
to access all available technical data