Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 788719-MIC5307-1.8YD
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: MIC5307
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30μA
PSRR: 62dB ~ 35dB (10Hz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TSOT-23-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 300mA
Alternative Parts (Cross-Reference): RT9013-18PB; S-1315C18-M5T1U3; TPS72118DBVR; TPS72118DBV;
Introduction Date: October 01, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC REG LIN 1.8V 300MA TSOT23-5 Product overview: MIC5307-1.8YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5307-1.8YD5-T
IC REG LIN 1.8V 300MA TSOT23-5
LDO Voltage Regulators 300mA Single Low Iq ULDO
IC REG LIN 1.8V 300MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1883-2-ND | 788719-MIC5307-1.8YD5-TR | 776-MIC5307-1.8YD5-TR | MIC5307-1.8YD5-TR | MIC5307-1.8YD5-TR | MIC5307-1.8YD5-TR | MIC5307-1.8YD5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5307-1.8YD5-TR | 1.8V 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Tape & Reel (TR) | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |