Linear Voltage Regulator IC Positive Adjustable 1 Output 25mA 8-MSOP-EP
IC REG LINEAR POS ADJ 25MA 8MSOP Product overview: MIC5281YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 25MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5281YMME can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1320089-MIC5281YMME
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Current - Output: 25mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 120V
Voltage - Output (Min/Fixed): 1.27V
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
PSRR: 90dB (20kHz ~ 2MHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 11 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3922-5
Base Product Number: MIC5281
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 3V @ 25mA
IC REG LINEAR POS ADJ 25MA 8MSOP
Linear Voltage Regulators 120V/25mA Low Iq, High PSRR LDO
IC REG LINEAR POS ADJ 25MA 8MSOP
IC REG LINEAR POS ADJ 25MA 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3922-5-ND | 776-MIC5281YMME | 1320089-MIC5281YMME | MIC5281YMME | MIC5281YMME | MIC5281YMME | MIC5281YMME |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 25MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; Tube | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |