IC REG LINEAR 3.3V 25MA 8MSOP Product overview: MIC5281-3.3YMM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 25MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5281-3.3YMM-T
Linear Voltage Regulator IC Positive Fixed 1 Output 25mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 25mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 25mA 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1323720-MIC5281-3.3Y
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 25mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 120V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
PSRR: 90dB (20kHz ~ 2MHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 11 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3905-2,MIC528133
Base Product Number: MIC5281
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 3V @ 25mA
IC REG LINEAR 3.3V 25MA 8MSOP
IC REG LINEAR 3.3V 25MA 8MSOP
IC REG LINEAR 3.3V 25MA 8MSOP
Linear Voltage Regulators 120V/25mA Low Iq, High PSRR LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 25mA 8-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5281-3.3YMM-TR | 576-3905-6-ND | 1323720-MIC5281-3.3YMM-TR | MIC5281-3.3YMM-TR | MIC5281-3.3YMM-TR | MIC5281-3.3YMM-TR | MIC5281-3.3YMM-TR | MIC5281-3.3YMM-TR |
| Product Name | 3.3V 25MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| VIN | 120 volts | 120 volts | 120 volts | ? to 120 volts |