The MIC5301-2.85YMT-TR is a linear voltage regulator designed for applications requiring a fixed output voltage of 2.85V and a maximum output current of 150mA. It features an ultra-low dropout voltage of 40mV at full load, making it suitable for battery-operated devices. The input voltage range is from 2.3V to 5.5V, and it operates with a low quiescent current of 85µA, which enhances efficiency in portable applications. This regulator is stable with ceramic output capacitors and offers a high power supply rejection ratio (PSRR) of up to 75dB at 1kHz, along with low output noise of 30µVrms, making it ideal for RF applications. The device includes thermal shutdown and current limit protection for enhanced reliability. It is available in a compact 6-pin 1.6mm x 1.6mm Thin MLF® package, which occupies minimal PCB area. The operating temperature range is from -40°C to +125°C, ensuring versatility in various environmental conditions.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6)
IC REG LINEAR 2.85V 150MA 6TMLF
LDO Voltage Regulators 150mA Single LDO
IC REG LINEAR 2.85V 150MA 6TMLF
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5301-2.85YMT-TR-ND | MIC5301-2.85YMT-TR | MIC5301-2.85YMT-TR | MIC5301-2.85YMT-TR | MIC5301-2.85YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Input Overcurrent Protection | Enable |