The MIC5264-KKYML-TR is a dual 150mA low-dropout (LDO) voltage regulator designed for applications in portable electronics, including RF and digital devices. It operates within a supply voltage range of 2.7V to 5.5V, making it suitable for use with single-cell lithium-ion batteries and fixed 3.3V or 5V systems. The device features low dropout voltage of 210mV at 150mA, low output noise of 57µVrms, and high power supply rejection ratio (PSRR) of 60dB at 1kHz, which is beneficial for noise-sensitive applications. Each LDO output is independent, allowing for flexible power distribution in designs. The MIC5264-KKYML-TR also includes active shutdown circuitry to discharge the output voltage when disabled, enhancing safety and efficiency. The compact 2.5mm x 2.5mm MLF package is advantageous for space-constrained applications. The device is rated for operation in a temperature range of -40°C to +125°C, making it suitable for a variety of environmental conditions.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 10-MLF® (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 105128-MIC5264-KKYML
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.21V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Output Voltage: 2.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.6V, 2.6V
Dropout Voltage-Max: 0.5V @ 150mA, 0.5V @ 150mA
Operating Supply Current: 2μA to 150μA
PSRR: 64dB to 62dB (1kHz to 100Hz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
IC REG LINEAR 2.6V/2.6V 10MLF Product overview: MIC5264-KKYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5264-KKYML-TR
IC REG LINEAR 2.6V/2.6V 10MLF
IC REG LINEAR 2.6V/2.6V 10MLF
LDO Voltage Regulators Dual uCap LDO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1845-2-ND | 105128-MIC5264-KKYML-TR | 776-MIC5264-KKYML-TR | MIC5264-KKYML-TR | MIC5264-KKYML-TR | MIC5264-KKYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5264-KKYML-TR | 2.6V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-MLF (3x3) | Other; Tape & Reel (TR) | |||
| Special Features | Over Temperature, Under Voltage Lockout (UVLO) | Enable | Enable |