IC REG LIN NEG ADJ 100MA SOT23-5 Product overview: MIC5270YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5270YM5-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA SOT-23-5
LDO Regulator Neg -1.2V to -14V 0.1A
LDO Regulator Neg -1.2V to -14V 0.1A
LDO Regulator Neg -1.2V to -14V 0.1A
Manufacturer: Microchip Technology
Win Source Part Number: 111640-MIC5270YM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Voltage - Dropout (Typical): 0.5V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: -1.2 V to -14 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: -16V
Nominal Output Voltage (Min/Fixed): -1.2V
Dropout Voltage-Max: 0.9V @ 100mA
Operating Supply Current: 100μA to 3mA
PSRR: 50dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: -14V
IC REG LIN NEG ADJ 100MA SOT23-5
IC REG LIN NEG ADJ 100MA SOT23-5
IC REG LIN NEG ADJ 100MA SOT23-5
LDO Voltage Regulators 100mA Negative uCap LDO Regulator
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5270YM5-TR | 576-1295-6-ND | 9101682 | 9101682P | 111640-MIC5270YM5-TR | MIC5270YM5-TR | MIC5270YM5-TR | MIC5270YM5-TR | MIC5270YM5-TR |
| Product Name | 100MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5270YM5-TR | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |||
| Output Voltage | -1.2 volts | -14 to -1.2 volts | 1.2 volts | -1.2 volts | -1.2 volts | ||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| Dropout Voltage | 0.5000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts |