Manufacturer: Microchip Technology
Win Source Part Number: 1222922-MIC5265-3.1Y
Packaging: Bulk
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 64dB ~ 62dB (1kHz ~ 100Hz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.micrel.com
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Maximum Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: MIC5265
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.1V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.5V at 150mA
Current - Quiescent (Iq): 2μA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LIN 3.1V 150MA TSOT23-5 Product overview: MIC5265-3.1YD5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5265-3.1YD5 can be used for catalog matching and distributor lookup.
IC REG LIN 3.1V 150MA TSOT23-5
IC REG LIN 3.1V 150MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1222922-MIC5265-3.1YD5 | MIC5265-3.1YD5-ND | 776-MIC5265-3.1YD5 | MIC5265-3.1YD5 | MIC5265-3.1YD5 | MIC5265-3.1YD5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5265-3.1YD5 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.1V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Bulk | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | ||||
| Special Features | Enable | Over Temperature, Under Voltage Lockout (UVLO) | Enable |