Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA SOT-23-5
Win Source Part Number: 788708-MIC5271YM5-TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Family Name: MIC5271
Output Voltage: -1.2V
Categories: Integrated Circuits (ICs)
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-23-5
Output Voltage MAX: -14V
Voltage Input MAX: -16V
Voltage Dropout (Maximum): 0.9V @ 100mA
Alternative Parts (Cross-Reference): MIC5271BM5 ; MIC5271BM5 TR; MIC5271YM5;
Introduction Date: June 01, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC REG LIN NEG ADJ 100MA SOT23-5 Product overview: MIC5271YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5271YM5-TR can be used for catalog matching and distributor lookup.
IC REG LIN NEG ADJ 100MA SOT23-5
IC REG LIN NEG ADJ 100MA SOT23-5
IC REG LIN NEG ADJ 100MA SOT23-5
LDO Voltage Regulators 100mA Negative uCap LDO Regulator with Enable
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-2839-2-ND | 788708-MIC5271YM5-TR | 776-MIC5271YM5-TR | MIC5271YM5-TR | MIC5271YM5-TR | MIC5271YM5-TR | MIC5271YM5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5271YM5-TR | 100MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Negative | Negative | Negative | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |