Manufacturer: Microchip Technology
Win Source Part Number: 788728-MIC5318-3.3YM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-UFDFN Exposed Pad, 6-TMLF
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: MIC5318
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
PSRR: 75dB ~ 55dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-TMLF (1.6x1.6)
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.2V @ 300mA
Alternative Parts (Cross-Reference): TPS728185315DRVR; TPS728185315DRVRG4; TPS728185315DRVTG4; R1163K341D-TR;
Introduction Date: January 01, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 300MA 6TMLF Product overview: MIC5318-3.3YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5318-3.3YMT-T
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (1.6x1.6)
IC REG LINEAR 3.3V 300MA 6TMLF
LDO Voltage Regulators 6Vin, Single 300mA ULDO
IC REG LINEAR 3.3V 300MA 6TMLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 788728-MIC5318-3.3YMT-TR | 776-MIC5318-3.3YMT-TR | 576-2861-1-ND | MIC5318-3.3YMT-TR | MIC5318-3.3YMT-TR | MIC5318-3.3YMT-TR | MIC5318-3.3YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5318-3.3YMT-TR | 3.3V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |