Manufacturer: Microchip Technology
Win Source Part Number: 927103-MIC5283-5.0YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 8-MLF® (2x2)
Package: 8-VFDFN Exposed Pad, 8-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5283
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLF® (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5283-5.0YML TR, MIC5283-5.0YML TR-ND, 576-4343-6, 576-4343-1, 576-4343-2, MIC528350YMLTR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MLF® (2x2)
IC REG LINEAR 5V 150MA 8MLF Product overview: MIC5283-5.0YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5283-5.0YML-T
IC REG LINEAR 5V 150MA 8MLF
IC REG LINEAR 5V 150MA 8MLF
IC REG LINEAR 5V 150MA 8MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MLF® (2x2)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927103-MIC5283-5.0YML-TR | 576-4343-1-ND | 776-MIC5283-5.0YML-TR | MIC5283-5.0YML-TR | MIC5283-5.0YML-TR | MIC5283-5.0YML-TR | MIC5283-5.0YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5283-5.0YML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; 8-MLF® (2x2) | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-VFDFN Exposed Pad, 8-MLF® | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed |