The MIC5309-1.5YMT-TR is a low dropout linear voltage regulator designed for high performance in battery-operated applications. It provides a fixed output voltage of 1.5V and can deliver up to 300mA of output current. The device operates within an input voltage range of 1.7V to 5.5V and features an ultra-low dropout voltage of 100mV at full load, ensuring efficient power management. This regulator is characterized by a very low ground current of 23µA under full load conditions and can be disabled to enter a zero-off-mode current state, making it suitable for energy-sensitive applications. The MIC5309-1.5YMT-TR also boasts a high power supply rejection ratio (PSRR) of up to 90dB at 1kHz, which helps maintain stable output voltage despite fluctuations in input voltage. The device is available in a compact 6-pin 1.6mm x 1.6mm Thin MLF® package, as well as a cost-effective 6-pin TSOT-23 package, making it versatile for various design requirements. It includes built-in thermal shutdown and current limit protection features, enhancing reliability in demanding environments. The operating temperature range is specified from -40°C to +125°C, accommodating a wide range of applications including mobile phones, PDAs, and portable electronics.
IC REG LINEAR 1.5V 300MA 6TMLF Product overview: MIC5309-1.5YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5309-1.5YMT-T
Manufacturer: Microchip Technology
Win Source Part Number: 884799-MIC5309-1.5YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (1.6x1.6)
Package: 6-UFDFN Exposed Pad, 6-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5309
Categories: Integrated Circuits (ICs)
Case / Package: 6-TMLF® (1.6x1.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC530915YMTTR, MIC5309-1.5YMT TR, 1611-MIC5309-1.5YMT-
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (1.6x1.6)
IC REG LINEAR 1.5V 300MA 6TMLF
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (1.6x1.6)
IC REG LINEAR 1.5V 300MA 6TMLF
LDO Voltage Regulators Low Vin/Vout, Low Iq 300mA ULDO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5309-1.5YMT-TR | 884799-MIC5309-1.5YMT-TR | 576-3047-2-ND | MIC5309-1.5YMT-TR | MIC5309-1.5YMT-TR | MIC5309-1.5YMT-TR | MIC5309-1.5YMT-TR |
| Product Name | 1.5V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.5YMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 6-TMLF® (1.6x1.6) | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 to ? volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| VIN | 5.5 volts | 5.5 volts | ? to 5.5 volts |