Microchip Technology, Inc. 1.5V 300MA Voltage Regulator IC MIC5309-1.5YD6-TR

Description
IC REG LIN 1.5V 300MA TSOT23-6 Product overview: MIC5309-1.5YD6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5309-1.5YD6-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.5V 300MA TSOT23-6 Product overview: MIC5309-1.5YD6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5309-1.5YD6-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 300MA Voltage Regulator IC
776-MIC5309-1.5YD6-TR
1.5V 300MA Voltage Regulator IC 776-MIC5309-1.5YD6-TR
IC REG LIN 1.5V 300MA TSOT23-6 Product overview: MIC5309-1.5YD6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5309-1.5YD6-T R can be used for catalog matching and distributor lookup.

IC REG LIN 1.5V 300MA TSOT23-6 Product overview: MIC5309-1.5YD6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5309-1.5YD6-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.5YD6-TR - 884798-MIC5309-1.5YD6-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.5YD6-TR
884798-MIC5309-1.5YD6-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.5YD6-TR 884798-MIC5309-1.5YD6-TR
Manufacturer: Microchip Technology Win Source Part Number: 884798-MIC5309-1.5YD 6-TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: MIC5309 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3004-6, MIC5309-1.5YD6 TR, MIC530915YD6TR, 576-3004-1, 576-3004-2

Manufacturer: Microchip Technology
Win Source Part Number: 884798-MIC5309-1.5YD6-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5309
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3004-6, MIC5309-1.5YD6 TR, MIC530915YD6TR, 576-3004-1, 576-3004-2

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3004-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3004-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3004-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3004-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3004-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3004-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3004-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3004-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3004-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5309-1.5YD6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5309-1.5YD6-TR
PMIC - Voltage Regulators - Linear MIC5309-1.5YD6-TR
IC REG LIN 1.5V 300MA TSOT23-6

IC REG LIN 1.5V 300MA TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5309-1.5YD6-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5309-1.5YD6-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5309-1.5YD6-TR
IC REG LIN 1.5V 300MA TSOT23-6

IC REG LIN 1.5V 300MA TSOT23-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5309-1.5YD6-TR
LDO Voltage Regulators MIC5309-1.5YD6-TR
LDO Voltage Regulators Low Vin/Vout, Low Iq 300mA ULDO

LDO Voltage Regulators Low Vin/Vout, Low Iq 300mA ULDO

Buy Now Datasheet
Voltage Regulators - Linear - MIC5309-1.5YD6-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5309-1.5YD6-TR
Voltage Regulators - Linear MIC5309-1.5YD6-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5309-1.5YD6-TR 884798-MIC5309-1.5YD6-TR 576-3004-1-ND MIC5309-1.5YD6-TR MIC5309-1.5YD6-TR MIC5309-1.5YD6-TR MIC5309-1.5YD6-TR
Product Name 1.5V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5309-1.5YD6-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.1000 volts 0.2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982SLWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3302AR4 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
Voltage Regulators - 2412877 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25606RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details