Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 788720-MIC5308-1.2YD
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC5308
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
PSRR: 90dB ~ 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TSOT-23-6
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.15V @ 150mA
Alternative Parts (Cross-Reference): R1161D121D-TR-FE; R1161D121B-TR-FE; R1160D121A-TR-FERP20
Introduction Date: November 01, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC REG LIN 1.2V 150MA TSOT23-6 Product overview: MIC5308-1.2YD6-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5308-1.2YD6-T
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-6
IC REG LIN 1.2V 150MA TSOT23-6
IC REG LIN 1.2V 150MA TSOT23-6
LDO Voltage Regulators Low Vin/Vout, Low Iq 150mA ULDO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3043-2-ND | 788720-MIC5308-1.2YD6-TR | 776-MIC5308-1.2YD6-TR | MIC5308-1.2YD6-TR | MIC5308-1.2YD6-TR | MIC5308-1.2YD6-TR | MIC5308-1.2YD6-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5308-1.2YD6-TR | 1.2V 150MA Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |