Manufacturer: Microchip Technology
Win Source Part Number: 927101-MIC5283-3.3YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 8-MLF® (2x2)
Package: 8-VFDFN Exposed Pad, 8-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5283
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLF® (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC528333YMLTR, MIC5283-3.3YML-DKR, MIC5283-3.3YML TR, MIC5283-3.3YML-CT, MIC5283-3.3YML DKR-ND, MIC5283-3.3YML CT, MIC5283-3.3YML DKR, MIC5283-3.3YML TR-ND, MIC5283-3.3YML CT-ND
IC REG LINEAR 3.3V 150MA 8MLF Product overview: MIC5283-3.3YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5283-3.3YML-T
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MLF® (2x2)
IC REG LINEAR 3.3V 150MA 8MLF
IC REG LINEAR 3.3V 150MA 8MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MLF® (2x2)
IC REG LINEAR 3.3V 150MA 8MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 927101-MIC5283-3.3YML-TR | 776-MIC5283-3.3YML-TR | MIC5283-3.3YML-CT-ND | 536-MIC5283-3.3YML-TR | MIC5283-3.3YML-TR | MIC5283-3.3YML-TR | MIC5283-3.3YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5283-3.3YML-TR | 3.3V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 3.3V 150MA 8MLF | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||||
| Package Type | Other; 8-MLF® (2x2) | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-VDFN Exposed Pad, 8-MLF® | Other; 8-VFDFN Exposed Pad, 8-MLF® | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |